RES .15ohm 1%50W ALUM HOUSED WW
150 mOhms ±1% 50W Wirewound Chassis Mount Resistor
Power Resistor; Resistance:0.15ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 0.15 OHM 1% 50W
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH050R1500FC02 | RH050R1500FC02 | RHD-.15-ND | 01F9890 | RH050R1500FC02 |
| Product Name | Wirewound Resistors | RES .15 OHM 1%50W ALUM HOUSED WW | Chassis Mount Resistors | Power Resistor; Resistance Vishay | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | Power Applications | ||
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | |
| Configuration | Single Resistor | Single Resistor |