RH-50 .075 1% E02 e4
Res Wirewound 75m Ohm 1% 50W AXL Flange Card Pack
RH-50 .075 1% E02 E4
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RH050R0750FE02 | RH050R0750FE02 | 541-RH050R0750FE02-ND |
| Product Name | Wirewound Resistors | Res Wirewound 75m Ohm 1% 50W AXL Flange Card Pack | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.0750 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Power Rating | 50 watts | 50 watts |