RH-50 .05 1% E02 E4
RH-50 .05 1% E02 e4
WIREWOUND RESISTOR, 0.05 OHM, 50W, 1%; Resistance:0.05ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RH050R0500FE02-ND | 3110-RH050R0500FE02 | RH050R0500FE02 | 65K1875 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | RH050R0500FE02 | Wirewound Resistor, 0.05 Ohm, 50W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |