Vishay Intertechnology, Inc. 50W,.045,1%,BULK RH050R0450FC02

Description
50W,.045,1%,BULK
Request a Quote Datasheet
Description
50W,.045,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W,.045,1%,BULK - RH050R0450FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
50W,.045,1%,BULK
RH050R0450FC02
50W,.045,1%,BULK RH050R0450FC02
50W,.045,1%,BULK

50W,.045,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH050R0450FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R0450FC02
Wirewound Resistors 3110-RH050R0450FC02
RH-50 .045 1% C02

RH-50 .045 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH050R0450FC02 3110-RH050R0450FC02
Product Name 50W,.045,1%,BULK Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - C3A1R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details