RH-50 .025 1% E02 e4
RH-50 .025 1% E02 E4
RH Series 50 W 0.025 Ohms 1 % Type RE Aluminum Housed Wirewound Resistor
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RH050R0250FE02 | 541-RH050R0250FE02-ND | RH050R0250FE02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | RH Series 50 W 0.025 Ohms 1 % Type RE Aluminum Housed Wirewound Resistor |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.0250 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |