Vishay Precision Group Chassis Mount Resistors RH050R0100FE02

Description
RH-50 .01 1% E05 e4
Request a Quote Datasheet
Description
RH-50 .01 1% E05 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 607412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
607412
Chassis Mount Resistors 607412
RH-50 .01 1% E05 e4

RH-50 .01 1% E05 e4

Supplier's Site
Wirewound Resistors - 3110-RH050R0100FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R0100FE02
Wirewound Resistors 3110-RH050R0100FE02
RH-50 .01 1% E02 e4

RH-50 .01 1% E02 e4

Supplier's Site Datasheet
RH050R0100FE02 - RH050R0100FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050R0100FE02
RH050R0100FE02
RH050R0100FE02 RH050R0100FE02
RH050R0100FE02

RH050R0100FE02

Supplier's Site
Wirewound Resistor, 0.01 Ohm, 50W, 1%; Resistance Vishay - 65K1874 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 50W, 1%; Resistance Vishay
65K1874
Wirewound Resistor, 0.01 Ohm, 50W, 1%; Resistance Vishay 65K1874
WIREWOUND RESISTOR, 0.01 OHM, 50W, 1%; Resistance:0.01ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 50W, 1%; Resistance:0.01ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 607412 3110-RH050R0100FE02 RH050R0100FE02 65K1874
Product Name Chassis Mount Resistors Wirewound Resistors RH050R0100FE02 Wirewound Resistor, 0.01 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction MetalAlloy; Aluminium Wirewound
Mounting / Packaging EO5
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details