RES CHAS MNT 9OHM 1% 50W
RH-50 9 1% E02 e4
Res Wirewound 9 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH0509R000FE02-ND | 3110-RH0509R000FE02 | RH0509R000FE02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | Res Wirewound 9 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Resistance Range | 9 ohms | 9 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |