Vishay Precision Group Chassis Mount Resistors RH0508R000FE02

Description
Wirewound Resistor 8 Ohms
Request a Quote Datasheet
Description
Wirewound Resistor 8 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8459996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459996
Chassis Mount Resistors 8459996
Wirewound Resistor 8 Ohms

Wirewound Resistor 8 Ohms

Supplier's Site
Wirewound Resistors - 3110-RH0508R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0508R000FE02
Wirewound Resistors 3110-RH0508R000FE02
RH-50 8 1% E02 e4

RH-50 8 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRD-8.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-8.0-ND
Chassis Mount Resistors RHRD-8.0-ND
8 Ohms ±1% 50W Wirewound Chassis Mount Resistor

8 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RH0508R000FE02 - RH0508R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0508R000FE02
RH0508R000FE02
RH0508R000FE02 RH0508R000FE02
RH0508R000FE02

RH0508R000FE02

Supplier's Site
Chassis Mount Resistors - RH0508R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0508R000FE02
Chassis Mount Resistors RH0508R000FE02
RES CHAS MNT 8 OHM 1% 50W

RES CHAS MNT 8 OHM 1% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 8 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201532 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 8 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201532
Resistor;Wirewound;Res 8 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201532
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 8 Ohm, 50W, 1%; Resistance Vishay - 41K9178 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8 Ohm, 50W, 1%; Resistance Vishay
41K9178
Wirewound Resistor, 8 Ohm, 50W, 1%; Resistance Vishay 41K9178
WIREWOUND RESISTOR, 8 OHM, 50W, 1%; Resistance:8ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 8 OHM, 50W, 1%; Resistance:8ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8459996 3110-RH0508R000FE02 RHRD-8.0-ND RH0508R000FE02 RH0508R000FE02 70201532 41K9178
Product Name Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors RH0508R000FE02 Chassis Mount Resistors Resistor;Wirewound;Res 8 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 8 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS; No RoHS
Category / Application Industrial General Use General Use
Resistance Range 8 ohms 8 ohms 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details