RES 8.0ohm 1%50W ALUM HOUSED WW
8 Ohms ±1% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 8 OHM 1% 50W
WIREWOUND RESISTOR, 8 OHM, 50W, 1%; Resistance:8ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH0508R000FC02 | RH0508R000FC02 | RHD-8.0-ND | RH0508R000FC02 | 01F9909 |
| Product Name | Wirewound Resistors | RES 8.0 OHM 1%50W ALUM HOUSED WW | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor, 8 Ohm, 50W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 8 ohms | 8 ohms | 8 ohms | 8 ohms | 8 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | |
| Configuration | Single Resistor | Single Resistor |