Vishay Precision Group RH05080R00FE02 RH05080R00FE02

Description
RH05080R00FE02
Request a Quote Datasheet
Description
RH05080R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH05080R00FE02 - RH05080R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05080R00FE02
RH05080R00FE02
RH05080R00FE02 RH05080R00FE02
RH05080R00FE02

RH05080R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH05080R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05080R00FE02
Wirewound Resistors 3110-RH05080R00FE02
RH-50 80 1% E02 e4

RH-50 80 1% E02 e4

Supplier's Site Datasheet
Resistor - 16373929 - Radwell International
Willingboro, NJ, United States
Resistor
16373929
Resistor 16373929
RESISTOR, 80 OHM, 50W, 1%, WIREWOUND, RH SERIES, 20PPM/C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 80 OHM, 50W, 1%, WIREWOUND, RH SERIES, 20PPM/C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 80 Ohm, 50W, 1%; Resistance Vishay - 65K1895 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 80 Ohm, 50W, 1%; Resistance Vishay
65K1895
Wirewound Resistor, 80 Ohm, 50W, 1%; Resistance Vishay 65K1895
WIREWOUND RESISTOR, 80 OHM, 50W, 1%; Resistance:80ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 80 OHM, 50W, 1%; Resistance:80ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Radwell International Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RH05080R00FE02 3110-RH05080R00FE02 16373929 65K1895
Product Name RH05080R00FE02 Wirewound Resistors Resistor Wirewound Resistor, 80 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 80 ohms 80 ohms 80 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details