Vishay Intertechnology, Inc. Chassis Mount Resistors RH05080R00FC02

Description
80 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
80 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RH05080R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RH05080R00FC02-ND
Chassis Mount Resistors RH05080R00FC02-ND
80 Ohms ±1% 50W Wirewound Chassis Mount Resistor

80 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
50W,80,1%,BULK - RH05080R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
50W,80,1%,BULK
RH05080R00FC02
50W,80,1%,BULK RH05080R00FC02
50W,80,1%,BULK

50W,80,1%,BULK

Supplier's Site
80 OHM 50W Resistor - 54-RH05080R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM 50W Resistor
54-RH05080R00FC02
80 OHM 50W Resistor 54-RH05080R00FC02
RES CHAS MNT 80 OHM 1% 50W Product overview: RH05080R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05080R00FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 80 OHM 1% 50W Product overview: RH05080R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05080R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Wirewound Resistors - 3110-RH05080R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05080R00FC02
Wirewound Resistors 3110-RH05080R00FC02
RH-50 80 1% C02

RH-50 80 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RH05080R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05080R00FC02
Chassis Mount Resistors RH05080R00FC02
RES CHAS MNT 80 OHM 1% 50W

RES CHAS MNT 80 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number RH05080R00FC02-ND RH05080R00FC02 54-RH05080R00FC02 3110-RH05080R00FC02 RH05080R00FC02
Product Name Chassis Mount Resistors 50W,80,1%,BULK 80 OHM 50W Resistor Connectors,Interconnects Wirewound Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 80 ohms 80 ohms 5 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers