RH-50 7.5 1% E02 e4
RH-50 7.5 1% E02 E4
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.
WIREWOUND RESISTOR, 7.5 OHM, 50W, 1%; Resistance:7.5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH0507R500FE02 | RH0507R500FE02 | 541-RH0507R500FE02-ND | 70201530 | 41K9177 |
| Product Name | Wirewound Resistors | RH0507R500FE02 | Chassis Mount Resistors | Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military | Wirewound Resistor, 7.5 Ohm, 50W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | General Use | ||
| Resistance Range | 7.5 ohms | 7.5 ohms | 7.5 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |