Vishay Precision Group Res Wirewound 7.5 Ohm 1% 50W ¦50ppm/¦C AXL Flange RH0507R500FC02

Description
Res Wirewound 7.5 Ohm 1% 50W ¦50ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 1% 50W ¦50ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 1% 50W ¦50ppm/¦C AXL Flange - RH0507R500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 1% 50W ¦50ppm/¦C AXL Flange
RH0507R500FC02
Res Wirewound 7.5 Ohm 1% 50W ¦50ppm/¦C AXL Flange RH0507R500FC02
Res Wirewound 7.5 Ohm 1% 50W ¦50ppm/¦C AXL Flange

Res Wirewound 7.5 Ohm 1% 50W ¦50ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH0507R500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0507R500FC02
Wirewound Resistors 3110-RH0507R500FC02
RH-50 7.5 1% C02

RH-50 7.5 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 7.5 Ohm, 50W, 1%; Resistance Vishay - 01F9908 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 50W, 1%; Resistance Vishay
01F9908
Wirewound Resistor, 7.5 Ohm, 50W, 1%; Resistance Vishay 01F9908
WIREWOUND RESISTOR, 7.5 OHM, 50W, 1%; Resistance:7.5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 7.5 OHM, 50W, 1%; Resistance:7.5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH0507R500FC02 3110-RH0507R500FC02 01F9908
Product Name Res Wirewound 7.5 Ohm 1% 50W ¦50ppm/¦C AXL Flange Wirewound Resistors Wirewound Resistor, 7.5 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers