RH-50 7.15 1% C02
Vishay/DaleWirewound
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RH0507R150FC02 | 541-RH0507R150FC02-ND | RH0507R150FC02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | Vishay/DaleWirewound Resistors - Chassis Mount 50watts 7.15ohms 1% Learn More |
| Category / Application | Industrial | General Use | |
| Resistance Range | 7.15 ohms | 7.15 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |