Vishay Precision Group Wirewound Resistors RH0507R000FE02

Description
RH-50 7 1% E02 e4
Request a Quote Datasheet
Description
RH-50 7 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0507R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0507R000FE02
Wirewound Resistors 3110-RH0507R000FE02
RH-50 7 1% E02 e4

RH-50 7 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0507R000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0507R000FE02-ND
Chassis Mount Resistors 541-RH0507R000FE02-ND
RH-50 7 1% E02 E4

RH-50 7 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 50watts 7ohms 1% Learn More - RH0507R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 50watts 7ohms 1% Learn More
RH0507R000FE02
Wirewound Resistors - Chassis Mount 50watts 7ohms 1% Learn More RH0507R000FE02
Wirewound Resistors - Chassis Mount 50watts 7ohms 1% Learn More

Wirewound Resistors - Chassis Mount 50watts 7ohms 1% Learn More

Supplier's Site
Wirewound Resistor, 7 Ohm, 50W, 1%; Resistance Vishay - 41K9176 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7 Ohm, 50W, 1%; Resistance Vishay
41K9176
Wirewound Resistor, 7 Ohm, 50W, 1%; Resistance Vishay 41K9176
WIREWOUND RESISTOR, 7 OHM, 50W, 1%; Resistance:7ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7 OHM, 50W, 1%; Resistance:7ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH0507R000FE02 541-RH0507R000FE02-ND RH0507R000FE02 41K9176
Product Name Wirewound Resistors Chassis Mount Resistors Wirewound Resistors - Chassis Mount 50watts 7ohms 1% Learn More Wirewound Resistor, 7 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 7 ohms 7 ohms 7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers