Vishay Precision Group Wirewound Resistors RH0507R000FC02

Description
RH-50 7 1% C02
Request a Quote Datasheet
Description
RH-50 7 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0507R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0507R000FC02
Wirewound Resistors 3110-RH0507R000FC02
RH-50 7 1% C02

RH-50 7 1% C02

Supplier's Site Datasheet
Resistor-Misc - RH0507R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH0507R000FC02
Resistor-Misc RH0507R000FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - 541-RH0507R000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0507R000FC02-ND
Chassis Mount Resistors 541-RH0507R000FC02-ND
RH-50 7 1% C02

RH-50 7 1% C02

Buy Now Datasheet
Wirewound Resistor, 7 Ohm, 50W, 1%; Resistance Vishay - 01F9907 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7 Ohm, 50W, 1%; Resistance Vishay
01F9907
Wirewound Resistor, 7 Ohm, 50W, 1%; Resistance Vishay 01F9907
WIREWOUND RESISTOR, 7 OHM, 50W, 1%; Resistance:7ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 7 OHM, 50W, 1%; Resistance:7ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH0507R000FC02 RH0507R000FC02 541-RH0507R000FC02-ND 01F9907
Product Name Wirewound Resistors Resistor-Misc Chassis Mount Resistors Wirewound Resistor, 7 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 7 ohms 7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers