Vishay Precision Group Wirewound Resistors RH05075R00FE02

Description
RH-50 75 1% E02 e4
Request a Quote Datasheet
Description
RH-50 75 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05075R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05075R00FE02
Wirewound Resistors 3110-RH05075R00FE02
RH-50 75 1% E02 e4

RH-50 75 1% E02 e4

Supplier's Site Datasheet
RH05075R00FE02 - RH05075R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05075R00FE02
RH05075R00FE02
RH05075R00FE02 RH05075R00FE02
RH05075R00FE02

RH05075R00FE02

Supplier's Site
Chassis Mount Resistors - 541-RH05075R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05075R00FE02-ND
Chassis Mount Resistors 541-RH05075R00FE02-ND
RH-50 75 1% E02 E4

RH-50 75 1% E02 E4

Buy Now Datasheet
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201531 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201531
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201531
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Vishay - 65K1893 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Vishay
65K1893
Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Vishay 65K1893
WIREWOUND RESISTOR, 75 OHM, 50W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 50W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH05075R00FE02 RH05075R00FE02 541-RH05075R00FE02-ND 70201531 65K1893
Product Name Wirewound Resistors RH05075R00FE02 Chassis Mount Resistors Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details