Vishay Precision Group RH050750R0FE02 RH050750R0FE02

Description
RH050750R0FE02
Request a Quote Datasheet
Description
RH050750R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH050750R0FE02 - RH050750R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050750R0FE02
RH050750R0FE02
RH050750R0FE02 RH050750R0FE02
RH050750R0FE02

RH050750R0FE02

Supplier's Site
Wirewound Resistors - 3110-RH050750R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050750R0FE02
Wirewound Resistors 3110-RH050750R0FE02
RH-50 750 1% E02 e4

RH-50 750 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH050750R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050750R0FE02-ND
Chassis Mount Resistors 541-RH050750R0FE02-ND
RH-50 750 1% E02 E4

RH-50 750 1% E02 E4

Buy Now Datasheet
Wirewound Resistor, 750 Ohm, 50W, 1%; Resistance Vishay - 65K1894 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 750 Ohm, 50W, 1%; Resistance Vishay
65K1894
Wirewound Resistor, 750 Ohm, 50W, 1%; Resistance Vishay 65K1894
WIREWOUND RESISTOR, 750 OHM, 50W, 1%; Resistance:750ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 750 OHM, 50W, 1%; Resistance:750ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military - 70201625 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
70201625
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military 70201625
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH050750R0FE02 3110-RH050750R0FE02 541-RH050750R0FE02-ND 65K1894 70201625
Product Name RH050750R0FE02 Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 750 Ohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details