VISHAY INTERTECHNOLOGY, INC.
RH0506R200FC02 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RH0506R200FC02
Description
RH-50 6.2 1% C02
-
New Yorker Electronics Co., Inc.
-
ASAP Semiconductor LLC
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
RH-50 6.2 1% C02
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
Resistors |
|
Product Number
|
3110-RH0506R200FC02 |
RH0506R200FC02 |
541-RH0506R200FC02-ND |
|
Product Name
|
Wirewound Resistors |
Resistor-Misc |
Chassis Mount Resistors |
|
Category / Application
|
Industrial
|
|
General Use
|
|
Resistance Range
|
6.2 ohms
|
|
|
|
Tolerance
|
1 +/- %
|
|
1 +/- %
|
|
Configuration
|
|
|
Single Resistor
|
|
Technology / Construction
|
|
|
Wirewound
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
0.0100 ohms
Power Rating
5 watts
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers