Vishay Intertechnology, Inc. 50W,6.19,1%,BULK RH0506R190FC02

Description
50W,6.19,1%,BULK
Request a Quote Datasheet
Description
50W,6.19,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W,6.19,1%,BULK - RH0506R190FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
50W,6.19,1%,BULK
RH0506R190FC02
50W,6.19,1%,BULK RH0506R190FC02
50W,6.19,1%,BULK

50W,6.19,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH0506R190FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0506R190FC02
Wirewound Resistors 3110-RH0506R190FC02
RH-50 6.19 1% C02

RH-50 6.19 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH0506R190FC02 3110-RH0506R190FC02
Product Name 50W,6.19,1%,BULK Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details