Vishay Precision Group Chassis Mount Resistors RH0506R000FE02

Description
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRD-6.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-6.0-ND
Chassis Mount Resistors RHRD-6.0-ND
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor

6 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH0506R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0506R000FE02
Wirewound Resistors 3110-RH0506R000FE02
RH-50 6 1% E02 e4

RH-50 6 1% E02 e4

Supplier's Site Datasheet
RH0506R000FE02 - RH0506R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0506R000FE02
RH0506R000FE02
RH0506R000FE02 RH0506R000FE02
RH0506R000FE02

RH0506R000FE02

Supplier's Site
Wirewound Resistor, 6 Ohm, 50W, 1%; Resistance Vishay - 41K9174 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6 Ohm, 50W, 1%; Resistance Vishay
41K9174
Wirewound Resistor, 6 Ohm, 50W, 1%; Resistance Vishay 41K9174
WIREWOUND RESISTOR, 6 OHM, 50W, 1%; Resistance:6ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 6 OHM, 50W, 1%; Resistance:6ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 6 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201528 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 6 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201528
Resistor;Wirewound;Res 6 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201528
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Resistor - 16373910 - Radwell International
Willingboro, NJ, United States
Resistor
16373910
Resistor 16373910
WIREWOUND RESISTOR, 6 OHM, 50W, 1%; RESISTANCE:6OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE: 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT: 50PPM/C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 6 OHM, 50W, 1%; RESISTANCE:6OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE: 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT: 50PPM/C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chassis Mount Resistors - RH0506R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0506R000FE02
Chassis Mount Resistors RH0506R000FE02
RES CHAS MNT 6 OHM 1% 50W

RES CHAS MNT 6 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc. Radwell International Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RHRD-6.0-ND 3110-RH0506R000FE02 RH0506R000FE02 41K9174 70201528 16373910 RH0506R000FE02
Product Name Chassis Mount Resistors Wirewound Resistors RH0506R000FE02 Wirewound Resistor, 6 Ohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 6 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Resistor Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 6 ohms 6 ohms 6 ohms 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details