Res Wirewound 68.1K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
RH-50 68.1K 1% E02 e4
RH-50 68.1K 1% E02 E4
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH05068K10FE02 | 3110-RH05068K10FE02 | 541-RH05068K10FE02-ND |
| Product Name | Res Wirewound 68.1K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack | Wirewound Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 50 watts | 50 watts | |
| Category / Application | Industrial | General Use |