Vishay Precision Group RH05060R00FE02 RH05060R00FE02

Description
RH05060R00FE02
Request a Quote Datasheet
Description
RH05060R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH05060R00FE02 - RH05060R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05060R00FE02
RH05060R00FE02
RH05060R00FE02 RH05060R00FE02
RH05060R00FE02

RH05060R00FE02

Supplier's Site
Chassis Mount Resistors - 541-RH05060R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05060R00FE02-ND
Chassis Mount Resistors 541-RH05060R00FE02-ND
60 Ohms ±1% 50W Wirewound Chassis Mount Resistor

60 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH05060R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05060R00FE02
Wirewound Resistors 3110-RH05060R00FE02
RH-50 60 1% E02 e4

RH-50 60 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 60 Ohm, 50W, 1%; Resistance Vishay - 41K9175 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 60 Ohm, 50W, 1%; Resistance Vishay
41K9175
Wirewound Resistor, 60 Ohm, 50W, 1%; Resistance Vishay 41K9175
WIREWOUND RESISTOR, 60 OHM, 50W, 1%; Resistance:60ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 60 OHM, 50W, 1%; Resistance:60ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201529
Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201529
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH05060R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05060R00FE02
Chassis Mount Resistors RH05060R00FE02
RES CHAS MNT 60 OHM 1% 50W

RES CHAS MNT 60 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH05060R00FE02 541-RH05060R00FE02-ND 3110-RH05060R00FE02 41K9175 70201529 RH05060R00FE02
Product Name RH05060R00FE02 Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 60 Ohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 60 ohms 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details