VISHAY INTERTECHNOLOGY, INC.
RH0505R620FC02 -- RESISTOR-MISC
Vishay Intertechnology, Inc.
Resistor-Misc
RH0505R620FC02
Description
Resistor-Misc
-
ASAP Semiconductor LLC
-
New Yorker Electronics Co., Inc.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Resistor-Misc
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Wirewound Resistors |
Resistors |
|
Product Number
|
RH0505R620FC02 |
3110-RH0505R620FC02 |
541-RH0505R620FC02-ND |
|
Product Name
|
Resistor-Misc |
Wirewound Resistors |
Chassis Mount Resistors |
|
Category / Application
|
|
Industrial
|
General Use
|
|
Resistance Range
|
|
5.62 ohms
|
|
|
Tolerance
|
|
1 +/- %
|
1 +/- %
|
|
Configuration
|
|
|
Single Resistor
|
|
Technology / Construction
|
|
|
Wirewound
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Resistance Range
33 ohms
View Details