Vishay Precision Group RH0505R000FE02 RH0505R000FE02

Description
RH0505R000FE02
Request a Quote Datasheet
Description
RH0505R000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH0505R000FE02 - RH0505R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0505R000FE02
RH0505R000FE02
RH0505R000FE02 RH0505R000FE02
RH0505R000FE02

RH0505R000FE02

Supplier's Site
50 W 5 ohm Resistor - 48-RH0505R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 W 5 ohm Resistor
48-RH0505R000FE02
50 W 5 ohm Resistor 48-RH0505R000FE02
RESISTOR, WIRE WOUND, 50 W, 1 %, 50 ppm, 5 ohm, CHASSIS MOUNT, LEAD FREE Product overview: RH0505R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 5 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0505R000FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50 W, 1 %, 50 ppm, 5 ohm, CHASSIS MOUNT, LEAD FREE Product overview: RH0505R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 5 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0505R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 8459974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459974
Chassis Mount Resistors 8459974
Vishay RH0505R000FE02

Vishay RH0505R000FE02

Supplier's Site
Resistors - Chassis Mount Resistors - 1373940-RH0505R000FE02 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1373940-RH0505R000FE02
Resistors - Chassis Mount Resistors 1373940-RH0505R000FE02
Win Source Part Number: 1373940-RH0505R000FE 02 Category: Resistors - Chassis Mount Resistors Temperature Range - Operating: -55°C ~ 250°C Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: RH Package: Bulk Product Status: Active Features: Moisture Resistant Package / Case: Axial, Box HTSUS: 8533.29.0000 Tolerance: ±1% Size / Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm) Height - Seated (Max): 0.625" (15.87mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Resistance: 5 Ohms Power (Watts): 50W Composition: Wirewound Mounting Feature: Flanges Coating, Housing Type: Aluminum

Win Source Part Number: 1373940-RH0505R000FE02
Category: Resistors - Chassis Mount Resistors
Temperature Range - Operating: -55°C ~ 250°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: RH
Package: Bulk
Product Status: Active
Features: Moisture Resistant
Package / Case: Axial, Box
HTSUS: 8533.29.0000
Tolerance: ±1%
Size / Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm)
Height - Seated (Max): 0.625" (15.87mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Resistance: 5 Ohms
Power (Watts): 50W
Composition: Wirewound
Mounting Feature: Flanges
Coating, Housing Type: Aluminum

Buy Now Datasheet
Chassis Mount Resistors - RHRD-5.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-5.0-ND
Chassis Mount Resistors RHRD-5.0-ND
5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH0505R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0505R000FE02
Wirewound Resistors 3110-RH0505R000FE02
RH-50 5 1% E02 e4

RH-50 5 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Vishay - 65K1890 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Vishay
65K1890
Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Vishay 65K1890
WIREWOUND RESISTOR, 5 OHM, 50W, 1%; Resistance:5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 50W, 1%; Resistance:5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 5 Ohm, 50W, 1% Rohs Compliant Vishay - 85Y0275 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 5 Ohm, 50W, 1% Rohs Compliant Vishay
85Y0275
Resistor, Wirewound, 5 Ohm, 50W, 1% Rohs Compliant Vishay 85Y0275
RESISTOR, WIREWOUND, 5 OHM, 50W, 1% ROHS COMPLIANT: YES

RESISTOR, WIREWOUND, 5 OHM, 50W, 1% ROHS COMPLIANT: YES

Supplier's Site
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201503 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201503
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201503
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Resistor - 16373901 - Radwell International
Willingboro, NJ, United States
Resistor
16373901
Resistor 16373901
WIREWOUND RESISTOR, 5 OHM, 50W, 1%; RESISTANCE:5OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 50PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 5 OHM, 50W, 1%; RESISTANCE:5OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 50PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chassis Mount Resistors - RH0505R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0505R000FE02
Chassis Mount Resistors RH0505R000FE02
RES CHAS MNT 5 OHM 1% 50W

RES CHAS MNT 5 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RH0505R000FE02 48-RH0505R000FE02 8459974 1373940-RH0505R000FE02 RHRD-5.0-ND 3110-RH0505R000FE02 65K1890 85Y0275 70201503 16373901 RH0505R000FE02
Product Name RH0505R000FE02 50 W 5 ohm Resistor Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Vishay Resistor, Wirewound, 5 Ohm, 50W, 1% Rohs Compliant Vishay Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Resistor Chassis Mount Resistors
Technology / Construction WIRE WOUND Wire wound Wirewound Wirewound Wirewound Wirewound Wirewound Wirewound
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS; No RoHS RoHS
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers