Vishay Precision Group RH0505K000FE02 RH0505K000FE02

Description
RH0505K000FE02
Request a Quote Datasheet
Description
RH0505K000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH0505K000FE02 - RH0505K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0505K000FE02
RH0505K000FE02
RH0505K000FE02 RH0505K000FE02
RH0505K000FE02

RH0505K000FE02

Supplier's Site
Chassis Mount Resistors - 8459970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459970
Chassis Mount Resistors 8459970
Wirewound Resistor 5 Kilohms

Wirewound Resistor 5 Kilohms

Supplier's Site
Wirewound Resistors - 3110-RH0505K000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0505K000FE02
Wirewound Resistors 3110-RH0505K000FE02
RH-50 5K 1% E02 e4

RH-50 5K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0505K000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0505K000FE02-ND
Chassis Mount Resistors 541-RH0505K000FE02-ND
RH-50 5K 1% E02 E4

RH-50 5K 1% E02 E4

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 50W, 1%; Resistance Vishay - 41K9172 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 50W, 1%; Resistance Vishay
41K9172
Wirewound Resistor, 5Kohm, 50W, 1%; Resistance Vishay 41K9172
WIREWOUND RESISTOR, 5KOHM, 50W, 1%; Resistance:5kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 50W, 1%; Resistance:5kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201504 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201504
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201504
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH0505K000FE02 8459970 3110-RH0505K000FE02 541-RH0505K000FE02-ND 41K9172 70201504
Product Name RH0505K000FE02 Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 5Kohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Standards and Certifications RoHS; No RoHS
Category / Application Industrial General Use General Use
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers