Vishay Precision Group Wirewound Resistors RH05050R00FE02

Description
RH-50 50 1% E02 e4
Request a Quote Datasheet
Description
RH-50 50 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05050R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05050R00FE02
Wirewound Resistors 3110-RH05050R00FE02
RH-50 50 1% E02 e4

RH-50 50 1% E02 e4

Supplier's Site Datasheet
RH05050R00FE02 - RH05050R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05050R00FE02
RH05050R00FE02
RH05050R00FE02 RH05050R00FE02
RH05050R00FE02

RH05050R00FE02

Supplier's Site
Chassis Mount Resistors - 541-RH05050R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05050R00FE02-ND
Chassis Mount Resistors 541-RH05050R00FE02-ND
50 Ohms ±1% 50W Wirewound Chassis Mount Resistor

50 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Vishay - 65K1891 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Vishay
65K1891
Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Vishay 65K1891
WIREWOUND RESISTOR, 50 OHM, 50W, 1%; Resistance:50ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 50W, 1%; Resistance:50ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201527
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201527
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH05050R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05050R00FE02
Chassis Mount Resistors RH05050R00FE02
RES CHAS MNT 50 OHM 1% 50W

RES CHAS MNT 50 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH05050R00FE02 RH05050R00FE02 541-RH05050R00FE02-ND 65K1891 70201527 RH05050R00FE02
Product Name Wirewound Resistors RH05050R00FE02 Chassis Mount Resistors Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Category / Application Industrial General Use General Use
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details