Vishay Precision Group Wirewound Resistors RH05050R00FC02

Description
RH-50 50 1% C02
Request a Quote Datasheet
Description
RH-50 50 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05050R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05050R00FC02
Wirewound Resistors 3110-RH05050R00FC02
RH-50 50 1% C02

RH-50 50 1% C02

Supplier's Site Datasheet
Wirewound Resistors 50WATTS 50OHMS 1% - RH05050R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 50WATTS 50OHMS 1%
RH05050R00FC02
Wirewound Resistors 50WATTS 50OHMS 1% RH05050R00FC02
Wirewound Resistors 50WATTS 50OHMS 1%

Wirewound Resistors 50WATTS 50OHMS 1%

Supplier's Site
Chassis Mount Resistors - 541-RH05050R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05050R00FC02-ND
Chassis Mount Resistors 541-RH05050R00FC02-ND
RH-50 50 1% C02

RH-50 50 1% C02

Buy Now Datasheet
Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Vishay - 01F9935 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Vishay
01F9935
Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Vishay 01F9935
WIREWOUND RESISTOR, 50 OHM, 50W, 1%; Resistance:50ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 50 OHM, 50W, 1%; Resistance:50ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH05050R00FC02 RH05050R00FC02 541-RH05050R00FC02-ND 01F9935
Product Name Wirewound Resistors Wirewound Resistors 50WATTS 50OHMS 1% Chassis Mount Resistors Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Power Rating 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details