Vishay Precision Group Wirewound ResistorSeries:RH; Resistance:50kohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te... RH05050K00FE02

Description
Wirewound ResistorSeries:RH; Resistance:50kohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:RH; Resistance:50kohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RH; Resistance:50kohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te... - RH05050K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RH; Resistance:50kohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...
RH05050K00FE02
Wirewound ResistorSeries:RH; Resistance:50kohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te... RH05050K00FE02
Wirewound ResistorSeries:RH; Resistance:50kohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...

Wirewound ResistorSeries:RH; Resistance:50kohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...

Supplier's Site
Wirewound Resistors - 3110-RH05050K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05050K00FE02
Wirewound Resistors 3110-RH05050K00FE02
RH-50 50K 1% E02 e4

RH-50 50K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH05050K00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05050K00FE02-ND
Chassis Mount Resistors 541-RH05050K00FE02-ND
RH-50 50K 1% E02 E4

RH-50 50K 1% E02 E4

Buy Now Datasheet
Wirewound Resistor, 50Kohm, 50W, 1%; Resistance Vishay - 41K9173 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50Kohm, 50W, 1%; Resistance Vishay
41K9173
Wirewound Resistor, 50Kohm, 50W, 1%; Resistance Vishay 41K9173
WIREWOUND RESISTOR, 50KOHM, 50W, 1%; Resistance:50kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50KOHM, 50W, 1%; Resistance:50kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RH05050K00FE02 3110-RH05050K00FE02 541-RH05050K00FE02-ND 41K9173
Product Name Wirewound ResistorSeries:RH; Resistance:50kohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te... Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 50Kohm, 50W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Category / Application Industrial General Use
Resistance Range 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details