Vishay Precision Group Chassis Mount Resistors RH050500R0FE02

Description
Vishay RH050500R0FE02
Request a Quote Datasheet
Description
Vishay RH050500R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8459968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459968
Chassis Mount Resistors 8459968
Vishay RH050500R0FE02

Vishay RH050500R0FE02

Supplier's Site
Wirewound Resistors - 3110-RH050500R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050500R0FE02
Wirewound Resistors 3110-RH050500R0FE02
RH-50 500 1% E02 e4

RH-50 500 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRD-500-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-500-ND
Chassis Mount Resistors RHRD-500-ND
500 Ohms ±1% 50W Wirewound Chassis Mount Resistor

500 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RH050500R0FE02 - RH050500R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050500R0FE02
RH050500R0FE02
RH050500R0FE02 RH050500R0FE02
RH050500R0FE02

RH050500R0FE02

Supplier's Site
Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Vishay - 65K1892 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Vishay
65K1892
Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Vishay 65K1892
WIREWOUND RESISTOR, 500 OHM, 50W, 1%; Resistance:500ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 50W, 1%; Resistance:500ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military - 70201972 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
70201972
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military 70201972
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH050500R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050500R0FE02
Chassis Mount Resistors RH050500R0FE02
RES CHAS MNT 500 OHM 1% 50W

RES CHAS MNT 500 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8459968 3110-RH050500R0FE02 RHRD-500-ND RH050500R0FE02 65K1892 70201972 RH050500R0FE02
Product Name Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors RH050500R0FE02 Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Standards and Certifications RoHS; No RoHS
Category / Application Industrial General Use General Use
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details