4 Ohms ±1% 50W Wirewound Chassis Mount Resistor
RH-50 4 1% E02 e4
RES CHAS MNT 4 OHM 1% 50W
WIREWOUND RESISTOR, 4 OHM, 50W, 1%; Resistance:4ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-RH0504R000FE02-ND | 3110-RH0504R000FE02 | RH0504R000FE02 | RH0504R000FE02 | 41K9167 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | RH0504R000FE02 | Chassis Mount Resistors | Wirewound Resistor, 4 Ohm, 50W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Solder Lugs | |||
| Resistance Range | 4 ohms | 4 ohms | 4 ohms | 4 ohms |