Vishay Precision Group 50W,4,1%,BULK RH0504R000FC02

Description
50W,4,1%,BULK
Request a Quote Datasheet
Description
50W,4,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W,4,1%,BULK - RH0504R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
50W,4,1%,BULK
RH0504R000FC02
50W,4,1%,BULK RH0504R000FC02
50W,4,1%,BULK

50W,4,1%,BULK

Supplier's Site
Chassis Mount Resistors - 541-RH0504R000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0504R000FC02-ND
Chassis Mount Resistors 541-RH0504R000FC02-ND
RH-50 4 1% C02

RH-50 4 1% C02

Buy Now Datasheet
Wirewound Resistors - 3110-RH0504R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0504R000FC02
Wirewound Resistors 3110-RH0504R000FC02
RH-50 4 1% C02

RH-50 4 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 4 Ohm, 50W, 1%; Resistance Vishay - 01F9902 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 50W, 1%; Resistance Vishay
01F9902
Wirewound Resistor, 4 Ohm, 50W, 1%; Resistance Vishay 01F9902
WIREWOUND RESISTOR, 4 OHM, 50W, 1%; Resistance:4ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 4 OHM, 50W, 1%; Resistance:4ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet
Resistor - 12428859 - Radwell International
Willingboro, NJ, United States
Resistor
12428859
Resistor 12428859
RESISTOR, 4OHM, 50W, 1%, RH SERIES, WIREWOUND, CHASSIS MOUNT, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 4OHM, 50W, 1%, RH SERIES, WIREWOUND, CHASSIS MOUNT, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH0504R000FC02 541-RH0504R000FC02-ND 3110-RH0504R000FC02 01F9902 12428859
Product Name 50W,4,1%,BULK Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 4 Ohm, 50W, 1%; Resistance Vishay Resistor
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details