Vishay Precision Group Chassis Mount Resistors RH05047R00FC02

Description
RH-50 47 1% C02
Request a Quote Datasheet
Description
RH-50 47 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH05047R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05047R00FC02-ND
Chassis Mount Resistors 541-RH05047R00FC02-ND
RH-50 47 1% C02

RH-50 47 1% C02

Buy Now Datasheet
Wirewound Resistors - 3110-RH05047R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05047R00FC02
Wirewound Resistors 3110-RH05047R00FC02
RH-50 47 1% C02

RH-50 47 1% C02

Supplier's Site Datasheet
Res Wirewound 47 Ohm 1% 50W ¦20ppm/¦C AXL Flange - RH05047R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 1% 50W ¦20ppm/¦C AXL Flange
RH05047R00FC02
Res Wirewound 47 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH05047R00FC02
Res Wirewound 47 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Res Wirewound 47 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Supplier's Site
Resistor - 168451264 - Radwell International
Willingboro, NJ, United States
Resistor
168451264
Resistor 168451264
WIREWOUND RESISTORS - CHASSIS MOUNT 50WATT 47OHM 1%. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTORS - CHASSIS MOUNT 50WATT 47OHM 1%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Radwell International
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RH05047R00FC02-ND 3110-RH05047R00FC02 RH05047R00FC02 168451264
Product Name Chassis Mount Resistors Wirewound Resistors Res Wirewound 47 Ohm 1% 50W ¦20ppm/¦C AXL Flange Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details