Vishay Precision Group Res Wirewound 470 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack RH050470R0FE02

Description
Res Wirewound 470 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 470 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack - RH050470R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
RH050470R0FE02
Res Wirewound 470 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack RH050470R0FE02
Res Wirewound 470 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 470 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RH050470R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050470R0FE02-ND
Chassis Mount Resistors 541-RH050470R0FE02-ND
CAP

CAP

Buy Now Datasheet
Wirewound Resistors - 3110-RH050470R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050470R0FE02
Wirewound Resistors 3110-RH050470R0FE02
RH-50 470 1% E02 e4

RH-50 470 1% E02 e4

Supplier's Site Datasheet
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military - 70201526 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
70201526
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military 70201526
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Resistor - 61586523 - Radwell International
Willingboro, NJ, United States
Resistor
61586523
Resistor 61586523
RESISTOR WIREWOUND 470OHM 1% 50W. FREE 2 YEAR RADWELL WARRANTY

RESISTOR WIREWOUND 470OHM 1% 50W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc. Radwell International
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH050470R0FE02 541-RH050470R0FE02-ND 3110-RH050470R0FE02 70201526 61586523
Product Name Res Wirewound 470 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack Chassis Mount Resistors Wirewound Resistors Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military Resistor
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details