Vishay Precision Group RH05045R00FE02 RH05045R00FE02

Description
RH05045R00FE02
Request a Quote Datasheet
Description
RH05045R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH05045R00FE02 - RH05045R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05045R00FE02
RH05045R00FE02
RH05045R00FE02 RH05045R00FE02
RH05045R00FE02

RH05045R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH05045R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05045R00FE02
Wirewound Resistors 3110-RH05045R00FE02
RH-50 45 1% E02 e4

RH-50 45 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 45 Ohm, 50W, 1%; Resistance Vishay - 41K9170 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 45 Ohm, 50W, 1%; Resistance Vishay
41K9170
Wirewound Resistor, 45 Ohm, 50W, 1%; Resistance Vishay 41K9170
WIREWOUND RESISTOR, 45 OHM, 50W, 1%; Resistance:45ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 45 OHM, 50W, 1%; Resistance:45ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH05045R00FE02 3110-RH05045R00FE02 41K9170
Product Name RH05045R00FE02 Wirewound Resistors Wirewound Resistor, 45 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 45 ohms 45 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details