VISHAY INTERTECHNOLOGY, INC.
RH050432R0FC02 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RH050432R0FC02
Description
RH-50 432 1% C02
-
New Yorker Electronics Co., Inc.
-
ASAP Semiconductor LLC
Request a Quote
Email Supplier
Datasheet
Description
RH-50 432 1% C02
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
|
Product Number
|
3110-RH050432R0FC02 |
RH050432R0FC02 |
|
Product Name
|
Wirewound Resistors |
50W,432,1%,BULK |
|
Category / Application
|
Industrial
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
0.0100 ohms
Power Rating
5 watts
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers