Vishay Intertechnology, Inc. Wirewound Resistors RH050425R0FE02

Description
RH-50 425 1% E02 e4
Request a Quote Datasheet
Description
RH-50 425 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050425R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050425R0FE02
Wirewound Resistors 3110-RH050425R0FE02
RH-50 425 1% E02 e4

RH-50 425 1% E02 e4

Supplier's Site Datasheet
Res Wirewound 425 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack - RH050425R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 425 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
RH050425R0FE02
Res Wirewound 425 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack RH050425R0FE02
Res Wirewound 425 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 425 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RH050425R0FE02 RH050425R0FE02
Product Name Wirewound Resistors Res Wirewound 425 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
Category / Application Industrial
Resistance Range 425 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details