Wirewound Resistors - Chassis Mount 50watts 40ohms 1%
40 Ohms ±1% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 40 OHM 1% 50W
WIREWOUND RESISTOR, 40 OHM, 50W, 1%; Resistance:40ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH05040R00FC02 | RH05040R00FC02 | RHD-40-ND | RH05040R00FC02 | 01F9931 |
| Product Name | Wirewound Resistors | Wirewound Resistors - Chassis Mount 50watts 40ohms 1% | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor, 40 Ohm, 50W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 40 ohms | 40 ohms | 40 ohms | 40 ohms | 40 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Configuration | Single Resistor | Single Resistor |