Vishay Precision Group Wirewound Resistors RH05040K00FE02

Description
RH-50 40K 1% E02 e4
Request a Quote Datasheet
Description
RH-50 40K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05040K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05040K00FE02
Wirewound Resistors 3110-RH05040K00FE02
RH-50 40K 1% E02 e4

RH-50 40K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH05040K00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05040K00FE02-ND
Chassis Mount Resistors 541-RH05040K00FE02-ND
RH-50 40K 1% E02 E4

RH-50 40K 1% E02 E4

Buy Now Datasheet
Res Wirewound 40K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack - RH05040K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
RH05040K00FE02
Res Wirewound 40K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack RH05040K00FE02
Res Wirewound 40K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 40K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Resistor;Wirewound;Res 40 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201502 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 40 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201502
Resistor;Wirewound;Res 40 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201502
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH05040K00FE02 541-RH05040K00FE02-ND RH05040K00FE02 70201502
Product Name Wirewound Resistors Chassis Mount Resistors Res Wirewound 40K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack Resistor;Wirewound;Res 40 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 40000 ohms 40000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details