Vishay Precision Group Chassis Mount Resistors RH050400R0FE02

Description
400 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
400 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH050400R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050400R0FE02-ND
Chassis Mount Resistors 541-RH050400R0FE02-ND
400 Ohms ±1% 50W Wirewound Chassis Mount Resistor

400 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 8459946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459946
Chassis Mount Resistors 8459946
Vishay RH050400R0FE02

Vishay RH050400R0FE02

Supplier's Site
Wirewound Resistors - 3110-RH050400R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050400R0FE02
Wirewound Resistors 3110-RH050400R0FE02
RH-50 400 1% E02 e4

RH-50 400 1% E02 e4

Supplier's Site Datasheet
RH050400R0FE02 - RH050400R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050400R0FE02
RH050400R0FE02
RH050400R0FE02 RH050400R0FE02
RH050400R0FE02

RH050400R0FE02

Supplier's Site
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military - 70201525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
70201525
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military 70201525
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 400 Ohm, 50W, 1%; Resistance Vishay - 41K9169 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 50W, 1%; Resistance Vishay
41K9169
Wirewound Resistor, 400 Ohm, 50W, 1%; Resistance Vishay 41K9169
WIREWOUND RESISTOR, 400 OHM, 50W, 1%; Resistance:400ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 50W, 1%; Resistance:400ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH050400R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050400R0FE02
Chassis Mount Resistors RH050400R0FE02
RES CHAS MNT 400 OHM 1% 50W

RES CHAS MNT 400 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 541-RH050400R0FE02-ND 8459946 3110-RH050400R0FE02 RH050400R0FE02 70201525 41K9169 RH050400R0FE02
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors RH050400R0FE02 Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 400 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads; Aluminium housed Solder Lugs
Resistance Range 400 ohms 400 ohms 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers