3.3 Ohms ±1% 50W Wirewound Chassis Mount Resistor
RES 3.3ohm 1%50W ALUM HOUSED WW
RES CHAS MNT 3.3 OHM 1% 50W
WIREWOUND RESISTOR, 3.3 OHM, 50W, 1%; Resistance:3.3ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RHD-3.3-ND | RH0503R300FC02 | 3110-RH0503R300FC02 | RH0503R300FC02 | 01F9900 |
| Product Name | Chassis Mount Resistors | RES 3.3 OHM 1%50W ALUM HOUSED WW | Wirewound Resistors | Chassis Mount Resistors | Wirewound Resistor, 3.3 Ohm, 50W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Solder Lugs | |||
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms |