Vishay Precision Group Wirewound Resistors RH0503R000FC02

Description
RH-50 3 1% C02
Request a Quote Datasheet
Description
RH-50 3 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0503R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0503R000FC02
Wirewound Resistors 3110-RH0503R000FC02
RH-50 3 1% C02

RH-50 3 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0503R000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0503R000FC02-ND
Chassis Mount Resistors 541-RH0503R000FC02-ND
RH-50 3 1% C02

RH-50 3 1% C02

Buy Now Datasheet
Res Wirewound 3 Ohm 1% 50W ¦50ppm/¦C AXL Flange - RH0503R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 1% 50W ¦50ppm/¦C AXL Flange
RH0503R000FC02
Res Wirewound 3 Ohm 1% 50W ¦50ppm/¦C AXL Flange RH0503R000FC02
Res Wirewound 3 Ohm 1% 50W ¦50ppm/¦C AXL Flange

Res Wirewound 3 Ohm 1% 50W ¦50ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Vishay - 01F9899 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Vishay
01F9899
Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Vishay 01F9899
WIREWOUND RESISTOR, 3 OHM, 50W, 1%; Resistance:3ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 3 OHM, 50W, 1%; Resistance:3ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH0503R000FC02 541-RH0503R000FC02-ND RH0503R000FC02 01F9899
Product Name Wirewound Resistors Chassis Mount Resistors Res Wirewound 3 Ohm 1% 50W ¦50ppm/¦C AXL Flange Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details