The RH050 is a 50 W wirewound resistor in an aluminum housed, chassis-mount package, designed for industrial power applications with total environmental protection via molded construction and welded assembly. It supports resistance values from 0.01 to 273 kΩ with a tolerance of ±5% and a maximum working voltage of 1250 V. The resistor has a temperature coefficient of ±100 ppm/°C for values below 1 Ω, an operating temperature range of −55 to +250 °C, and meets MIL-PRF-18546 standards. Solderability complies with ANSI J-STD-002, and insulation resistance is 10,000 MΩ minimum dry. The physical dimensions are 1.562 in x 0.844 in x 1.968 in x 2.781 in (39.67 mm x 21.44 mm x 49.99 mm x 70.64 mm) for A, B, C, and L respectively. It is mounted to a 12" x 12" x 0.059" thick aluminum panel for thermal management.
RH-50 39K 5% E02 e4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH05039K00JE02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |