Vishay Precision Group Wirewound Resistors RH050390R0FE02

Description
RH-50 390 1% E02 e4
Request a Quote Datasheet
Description
RH-50 390 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050390R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050390R0FE02
Wirewound Resistors 3110-RH050390R0FE02
RH-50 390 1% E02 e4

RH-50 390 1% E02 e4

Supplier's Site Datasheet
RH050390R0FE02 - RH050390R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050390R0FE02
RH050390R0FE02
RH050390R0FE02 RH050390R0FE02
RH050390R0FE02

RH050390R0FE02

Supplier's Site
Wirewound Resistor, 390 Ohm, 50W, 1%; Resistance Vishay - 65K1889 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 390 Ohm, 50W, 1%; Resistance Vishay
65K1889
Wirewound Resistor, 390 Ohm, 50W, 1%; Resistance Vishay 65K1889
WIREWOUND RESISTOR, 390 OHM, 50W, 1%; Resistance:390ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 390 OHM, 50W, 1%; Resistance:390ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor - 16359241 - Radwell International
Willingboro, NJ, United States
Resistor
16359241
Resistor 16359241
WIREWOUND RESISTOR, 390 OHM, 50W, 1%; RESISTANCE:390OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 390 OHM, 50W, 1%; RESISTANCE:390OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH050390R0FE02 RH050390R0FE02 65K1889 16359241
Product Name Wirewound Resistors RH050390R0FE02 Wirewound Resistor, 390 Ohm, 50W, 1%; Resistance Vishay Resistor
Category / Application Industrial
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers