Vishay Precision Group Wirewound Resistors RH050390R0FC02

Description
RH-50 390 1% C02
Request a Quote Datasheet
Description
RH-50 390 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050390R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050390R0FC02
Wirewound Resistors 3110-RH050390R0FC02
RH-50 390 1% C02

RH-50 390 1% C02

Supplier's Site Datasheet
Resistor-Misc - RH050390R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH050390R0FC02
Resistor-Misc RH050390R0FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistor, 390 Ohm, 50W, 1%; Resistance Vishay - 01F9964 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 390 Ohm, 50W, 1%; Resistance Vishay
01F9964
Wirewound Resistor, 390 Ohm, 50W, 1%; Resistance Vishay 01F9964
WIREWOUND RESISTOR, 390 OHM, 50W, 1%; Resistance:390ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 390 OHM, 50W, 1%; Resistance:390ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH050390R0FC02 RH050390R0FC02 01F9964
Product Name Wirewound Resistors Resistor-Misc Wirewound Resistor, 390 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details