Vishay Precision Group Wirewound Resistors RH05035R00FE02

Description
RH-50 35 1% E02 e4
Request a Quote Datasheet
Description
RH-50 35 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05035R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05035R00FE02
Wirewound Resistors 3110-RH05035R00FE02
RH-50 35 1% E02 e4

RH-50 35 1% E02 e4

Supplier's Site Datasheet
RH05035R00FE02 - RH05035R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05035R00FE02
RH05035R00FE02
RH05035R00FE02 RH05035R00FE02
RH05035R00FE02

RH05035R00FE02

Supplier's Site
Chassis Mount Resistors - 541-RH05035R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05035R00FE02-ND
Chassis Mount Resistors 541-RH05035R00FE02-ND
RH-50 35 1% E02 E4

RH-50 35 1% E02 E4

Buy Now Datasheet
Wirewound Resistor, 35 Ohm, 50W, 1%; Resistance Vishay - 41K9166 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 35 Ohm, 50W, 1%; Resistance Vishay
41K9166
Wirewound Resistor, 35 Ohm, 50W, 1%; Resistance Vishay 41K9166
WIREWOUND RESISTOR, 35 OHM, 50W, 1%; Resistance:35ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 35 OHM, 50W, 1%; Resistance:35ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 35 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201523 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 35 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201523
Resistor;Wirewound;Res 35 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201523
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Resistor - 16359237 - Radwell International
Willingboro, NJ, United States
Resistor
16359237
Resistor 16359237
WIREWOUND RESISTOR, 35 OHM, 50W, 1%; RESISTANCE:35OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 35 OHM, 50W, 1%; RESISTANCE:35OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH05035R00FE02 RH05035R00FE02 541-RH05035R00FE02-ND 41K9166 70201523 16359237
Product Name Wirewound Resistors RH05035R00FE02 Chassis Mount Resistors Wirewound Resistor, 35 Ohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 35 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Resistor
Category / Application Industrial General Use General Use
Resistance Range 35 ohms 35 ohms 35 ohms 35 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details