Res Wirewound 35 Ohm 1% 50W ¦20ppm/¦C AXL Flange
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RH05035R00FC02 | 541-RH05035R00FC02-ND | 3110-RH05035R00FC02 |
| Product Name | Res Wirewound 35 Ohm 1% 50W ¦20ppm/¦C AXL Flange | Chassis Mount Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 50 watts | 50 watts | |
| Configuration | Single Resistor |