Vishay Precision Group Wirewound Resistors RH05033R00FE02

Description
RH-50 33 1% E02 e4
Request a Quote Datasheet
Description
RH-50 33 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05033R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05033R00FE02
Wirewound Resistors 3110-RH05033R00FE02
RH-50 33 1% E02 e4

RH-50 33 1% E02 e4

Supplier's Site Datasheet
RH05033R00FE02 - RH05033R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05033R00FE02
RH05033R00FE02
RH05033R00FE02 RH05033R00FE02
RH05033R00FE02

RH05033R00FE02

Supplier's Site
Chassis Mount Resistors - RH05033R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RH05033R00FE02-ND
Chassis Mount Resistors RH05033R00FE02-ND
33 Ohms ±1% 50W Wirewound Chassis Mount Resistor

33 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH05033R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05033R00FE02
Chassis Mount Resistors RH05033R00FE02
RES CHAS MNT 33OHM 1% 50W

RES CHAS MNT 33OHM 1% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201522
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201522
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 33 Ohm, 50W, 1%; Resistance Vishay - 41K9165 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 50W, 1%; Resistance Vishay
41K9165
Wirewound Resistor, 33 Ohm, 50W, 1%; Resistance Vishay 41K9165
WIREWOUND RESISTOR, 33 OHM, 50W, 1%; Resistance:33ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 50W, 1%; Resistance:33ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH05033R00FE02 RH05033R00FE02 RH05033R00FE02-ND RH05033R00FE02 70201522 41K9165
Product Name Wirewound Resistors RH05033R00FE02 Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 33 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details