Vishay Precision Group Res Wirewound 33 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH05033R00FC02

Description
Res Wirewound 33 Ohm 1% 50W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 1% 50W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 1% 50W ¦20ppm/¦C AXL Flange - RH05033R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 1% 50W ¦20ppm/¦C AXL Flange
RH05033R00FC02
Res Wirewound 33 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH05033R00FC02
Res Wirewound 33 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Res Wirewound 33 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH05033R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05033R00FC02
Wirewound Resistors 3110-RH05033R00FC02
RH-50 33 1% C02

RH-50 33 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 33 Ohm, 50W, 1%; Resistance Vishay - 01F9928 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 50W, 1%; Resistance Vishay
01F9928
Wirewound Resistor, 33 Ohm, 50W, 1%; Resistance Vishay 01F9928
WIREWOUND RESISTOR, 33 OHM, 50W, 1%; Resistance:33ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 33 OHM, 50W, 1%; Resistance:33ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH05033R00FC02 3110-RH05033R00FC02 01F9928
Product Name Res Wirewound 33 Ohm 1% 50W ¦20ppm/¦C AXL Flange Wirewound Resistors Wirewound Resistor, 33 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A560RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details