Vishay Precision Group Chassis Mount Resistors RH05030R00FE02

Description
Vishay RH05030R00FE02
Request a Quote Datasheet
Description
Vishay RH05030R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8459933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459933
Chassis Mount Resistors 8459933
Vishay RH05030R00FE02

Vishay RH05030R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH05030R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05030R00FE02
Wirewound Resistors 3110-RH05030R00FE02
RH-50 30 1% E02 e4

RH-50 30 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRD-30-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-30-ND
Chassis Mount Resistors RHRD-30-ND
30 Ohms ±1% 50W Wirewound Chassis Mount Resistor

30 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RH05030R00FE02 - RH05030R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05030R00FE02
RH05030R00FE02
RH05030R00FE02 RH05030R00FE02
RH05030R00FE02

RH05030R00FE02

Supplier's Site
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201520
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201520
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH05030R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05030R00FE02
Chassis Mount Resistors RH05030R00FE02
RES CHAS MNT 30 OHM 1% 50W

RES CHAS MNT 30 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 30 Ohm, 50W, 1%; Resistance Vishay - 41K9163 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 50W, 1%; Resistance Vishay
41K9163
Wirewound Resistor, 30 Ohm, 50W, 1%; Resistance Vishay 41K9163
WIREWOUND RESISTOR, 30 OHM, 50W, 1%; Resistance:30ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 30 OHM, 50W, 1%; Resistance:30ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8459933 3110-RH05030R00FE02 RHRD-30-ND RH05030R00FE02 70201520 RH05030R00FE02 41K9163
Product Name Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors RH05030R00FE02 Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors Wirewound Resistor, 30 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Standards and Certifications RoHS; No RoHS
Category / Application Industrial General Use General Use
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details